Kyocera Corporation Tantalum Capacitors TAP154K035CRW

Description
0.15µF Conformal Coated Tantalum Capacitors 35V Radial 21Ohm
Request a Quote Datasheet
Description
0.15µF Conformal Coated Tantalum Capacitors 35V Radial 21Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP154K035CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP154K035CRW-ND
Tantalum Capacitors TAP154K035CRW-ND
0.15µF Conformal Coated Tantalum Capacitors 35V Radial 21Ohm

0.15µF Conformal Coated Tantalum Capacitors 35V Radial 21Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP154K035CRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP154K035CRW
Capacitors - Tantalum Capacitors TAP154K035CRW
CAP TANT 0.15UF 10% 35V RADIAL

CAP TANT 0.15UF 10% 35V RADIAL

Supplier's Site
Tantalum Capacitors - TAP154K035CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP154K035CRW
Tantalum Capacitors TAP154K035CRW
CAP TANT 0.15UF 10% 35V RADIAL

CAP TANT 0.15UF 10% 35V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 0.15Uf, 35V, 21 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J4550 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.15Uf, 35V, 21 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J4550
Capacitor Tant, 0.15Uf, 35V, 21 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J4550
CAPACITOR TANT, 0.15UF, 35V, 21 OHM, 0.1, RAD; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:21ohm; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR TANT, 0.15UF, 35V, 21 OHM, 0.1, RAD; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:21ohm; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP154K035CRW-ND TAP154K035CRW TAP154K035CRW 54J4550
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 0.15Uf, 35V, 21 Ohm, 0.1, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Tantalum Capacitors - T491C226K016AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814706 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details