0.15µF Conformal Coated Tantalum Capacitors 35V Radial 21Ohm
CAP TANT 0.15UF 10% 35V RADIAL
CAP TANT 0.15UF 10% 35V RADIAL
CAP TANT 0.15UF 10% 35V RADIAL
Capacitor,0.15uF,35V
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP154K035CRSTB-ND | TAP154K035CRS | TAP154K035CRS | 54J4549 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,0.15Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF |