Kyocera Corporation Tantalum Capacitors TAP107K016CCS

Description
100µF Conformal Coated Tantalum Capacitors 16V Radial 800mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 16V Radial 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1846-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1846-ND
Tantalum Capacitors 478-1846-ND
100µF Conformal Coated Tantalum Capacitors 16V Radial 800mOhm

100µF Conformal Coated Tantalum Capacitors 16V Radial 800mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP107K016CCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP107K016CCS
Capacitors - Tantalum Capacitors TAP107K016CCS
CAP TANT 100UF 10% 16V RADIAL

CAP TANT 100UF 10% 16V RADIAL

Supplier's Site
Tantalum Capacitor, 100Uf, 16V 10%; Capacitance Kyocera Avx - 19C6248 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 16V 10%; Capacitance Kyocera Avx
19C6248
Tantalum Capacitor, 100Uf, 16V 10%; Capacitance Kyocera Avx 19C6248
TANTALUM CAPACITOR, 100UF, 16V 10%; Capacitance:100µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:0.18ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 16V 10%; Capacitance:100µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:0.18ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP107K016CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP107K016CCS
Tantalum Capacitors TAP107K016CCS
CAP TANT 100UF 10% 16V RADIAL

CAP TANT 100UF 10% 16V RADIAL

Supplier's Site Datasheet
Capacitor, Tantalum;100uF;TAP Series;Radial;Case N;+/-10%;16V;20VDC;0.8 Ohms ES - 70195638 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;100uF;TAP Series;Radial;Case N;+/-10%;16V;20VDC;0.8 Ohms ES
70195638
Capacitor, Tantalum;100uF;TAP Series;Radial;Case N;+/-10%;16V;20VDC;0.8 Ohms ES 70195638
+⁄-10% Tolerance, -55 to +125°C, Solid Tantalum Resin Dipped Tap Series Radial Leaded Capacitors TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very smal

+⁄-10% Tolerance, -55 to +125°C, Solid Tantalum Resin Dipped Tap Series Radial Leaded Capacitors
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very smal

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1846-ND TAP107K016CCS 19C6248 TAP107K016CCS 70195638
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 100Uf, 16V 10%; Capacitance Kyocera Avx Tantalum Capacitors Capacitor, Tantalum;100uF;TAP Series;Radial;Case N;+/-10%;16V;20VDC;0.8 Ohms ES
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814666 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers