100µF Conformal Coated Tantalum Capacitors 10V Radial 1Ohm
Capacitor,100uF,10VD
CAP TANT 100UF 10% 10V RADIAL
CAP TANT 100UF 10% 10V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP107K010CRS-ND | 54J4513 | TAP107K010CRS | TAP107K010CRS |
| Product Name | Tantalum Capacitors | Capacitor,100Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF |