100µF Conformal Coated Tantalum Capacitors 10V Radial 1Ohm
TANTALUM CAPACITOR, 100UF, 10V, 1 OHM, 0.1, RADIAL; Capacitance:100µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8.5mm RoHS Compliant: Yes
CAP TANT 100UF 10% 10V RADIAL
CAP TANT 100UF 10% 10V RADIAL
+⁄-10% Tolerance, -55 to +125°C, Solid Tantalum Resin Dipped Tap Series Radial Leaded Capacitors
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very smal
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-6063-ND | 67C1917 | TAP107K010CCS | TAP107K010CCS | 70195634 |
| Product Name | Tantalum Capacitors | Tantalum Capacitor, 100Uf, 10V, 1 Ohm, 0.1, Radial; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor, Tantalum;100uF;TAP Series;Radial;Case K;+/-10%;10V;13VDC;1 Ohms ESR; |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |