10µF Conformal Coated Tantalum Capacitors 50V Radial 1.6Ohm
Manufacturer: AVX Corporation
Win Source Part Number: 796279-TAP106M050CCS
Series: TAP
Packaging: Bulk
Type: Conformal Coated
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 10μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 1.6 Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: J
Family Name: TAP
Categories: Capacitors
Dimension: 0.315" Dia (8.00mm)
Height - Seated (Maximum): 0.512" (13.00mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): TB10/50M2; T356K106M050AS7301; T356K106M050ASTR; TAP106M050CRS;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
CAP TANT 10UF 20% 50V RADIAL
CAP TANT 10UF 20% 50V RADIAL
Capacitor,10uF,50VDC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP106M050CCS-ND | 796279-TAP106M050CCS | TAP106M050CCS | TAP106M050CCS | 54J4498 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors - TAP106M050CCS | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor,10Uf,50Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |