10µF Conformal Coated Tantalum Capacitors 35V Radial 2Ohm
10µF Conformal Coated Tantalum Capacitors 35V Radial 2Ohm
Cap Tant Solid 10uF 35V 20%( 6 X 10mm) Radial 2.5mm 2 Ohm 125°C T/R Product overview: TAP106M035SRW from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 35V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 35V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP106M035SRW can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 899041-TAP106M035SRW
Series: TAP
Operating Temperature Range: -55°C ~ 125°C
Features: 10 µF Conformal Coated Tantalum Capacitors 35 V Radial 2Ohm
Package: Radial
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0040
Other Part Number: 478-11562-2, 1253-1789-2, TAP106M035SRW-ND, 478-11562-1, 1253-1789-2-ND
CAP TANT 10UF 20% 35V RADIAL
CAP TANT 10UF 20% 35V RADIAL
Tantalum Capacitor, Flame Retardant, TAP Series, 10 F, 20%, 35 V, Radial Leaded, 2.5 mm RoHS Compliant: Yes
CAP TANT 10UF 20% 35V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-11562-2-ND | 59-TAP106M035SRW | 899041-TAP106M035SRW | TAP106M035SRW | TAP106M035SRW | 75Y3225 | TAP106M035SRW |
| Product Name | Tantalum Capacitors | 10uF 35V 2 Ohm Capacitor | Tantalum Capacitors - TAP106M035SRW | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, Flame Retardant, Tap Series, 10 F, 20%, 35 V, Radial Leaded, 2.5 Mm Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Applications | General Purpose | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |