Kyocera Corporation Tantalum Capacitors TAP106M035DTW

Description
10µF Conformal Coated Tantalum Capacitors 35V Radial 2Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 35V Radial 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP106M035DTW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP106M035DTW-ND
Tantalum Capacitors TAP106M035DTW-ND
10µF Conformal Coated Tantalum Capacitors 35V Radial 2Ohm

10µF Conformal Coated Tantalum Capacitors 35V Radial 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP106M035DTW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP106M035DTW
Tantalum Capacitors TAP106M035DTW
CAP TANT 10UF 20% 35V RADIAL

CAP TANT 10UF 20% 35V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 10Uf, 35V, 2 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J4492 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 35V, 2 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J4492
Capacitor Tant, 10Uf, 35V, 2 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J4492
CAPACITOR TANT, 10UF, 35V, 2 OHM, 0.2, RAD; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:2ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 35V, 2 OHM, 0.2, RAD; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:2ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP106M035DTW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP106M035DTW
Capacitors - Tantalum Capacitors TAP106M035DTW
CAP TANT 10UF 20% 35V RADIAL

CAP TANT 10UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP106M035DTW-ND TAP106M035DTW 54J4492 TAP106M035DTW
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 10Uf, 35V, 2 Ohm, 0.2, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details