Cap Tant Solid 10uF 25V 20%( 5.5 X 9mm) Radial 2.5mm 2.5 Ohm 125°C T/R Product overview: TAP106M025SRW from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 25V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 25V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP106M025SRW can be used for catalog matching and distributor lookup.
10µF Conformal Coated Tantalum Capacitors 25V Radial 2.5Ohm
10µF Conformal Coated Tantalum Capacitors 25V Radial 2.5Ohm
TANTALUM CAPACITOR, 10UF, 25V, 2.5 OHM, 0.2, RADIAL, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lead Spacing:2.5mm; ESR:2.5ohm; Product Range:TAP Series; Operating Temperature Min:-55°C RoHS Compliant: Yes
Tantalum Capacitor, Flame Retardant, TAP Series, 10 F, 20%, 25 V, Radial Leaded, 2.5 mm RoHS Compliant: Yes
CAP TANT 10UF 20% 25V RADIAL
CAP TANT 10UF 20% 25V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAP106M025SRW | 478-8962-1-ND | 60H6415 | 75Y3224 | TAP106M025SRW | TAP106M025SRW |
| Product Name | 10uF 25V 2.5 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitor, 10Uf, 25V, 2.5 Ohm, 0.2, Radial, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitor, Flame Retardant, Tap Series, 10 F, 20%, 25 V, Radial Leaded, 2.5 Mm Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 25 volts | 25 volts | 25 volts | |||
| Packing Method | Tape and Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT) |