10µF Conformal Coated Tantalum Capacitors 25V Radial 2.5Ohm
CAP TANT 10UF 20% 25V RADIAL
CAP TANT 10UF 20% 25V RADIAL
Capacitor,10uF,25VDC
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP106M025DCS-ND | TAP106M025DCS | TAP106M025DCS | 54J4483 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,10Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |