Kyocera Corporation Tantalum Capacitors TAP106M025CRW

Description
10µF Conformal Coated Tantalum Capacitors 25V Radial 2.5Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 25V Radial 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8961-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8961-2-ND
Tantalum Capacitors 478-8961-2-ND
10µF Conformal Coated Tantalum Capacitors 25V Radial 2.5Ohm

10µF Conformal Coated Tantalum Capacitors 25V Radial 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8961-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8961-1-ND
Tantalum Capacitors 478-8961-1-ND
10µF Conformal Coated Tantalum Capacitors 25V Radial 2.5Ohm

10µF Conformal Coated Tantalum Capacitors 25V Radial 2.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP106M025CRW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP106M025CRW
Capacitors - Tantalum Capacitors TAP106M025CRW
CAP TANT 10UF 20% 25V RADIAL

CAP TANT 10UF 20% 25V RADIAL

Supplier's Site
Capacitor Tant, 10Uf, 25V, 2.5 Ohm, 0.2, Rad, Full Reel; Capacitance Kyocera Avx - 97H6805 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 25V, 2.5 Ohm, 0.2, Rad, Full Reel; Capacitance Kyocera Avx
97H6805
Capacitor Tant, 10Uf, 25V, 2.5 Ohm, 0.2, Rad, Full Reel; Capacitance Kyocera Avx 97H6805
CAPACITOR TANT, 10UF, 25V, 2.5 OHM, 0.2, RAD, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:2.5ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 25V, 2.5 OHM, 0.2, RAD, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:2.5ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP106M025CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP106M025CRW
Tantalum Capacitors TAP106M025CRW
CAP TANT 10UF 20% 25V RADIAL

CAP TANT 10UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8961-2-ND TAP106M025CRW 97H6805 TAP106M025CRW
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 10Uf, 25V, 2.5 Ohm, 0.2, Rad, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Tantalum Capacitors - 6933921 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details