10µF Conformal Coated Tantalum Capacitors 25V Radial 2.5Ohm
CAP TANT 10UF 20% 25V RADIAL
CAP TANT 10UF 20% 25V RADIAL
TANTALUM CHIP & RADIAL / TANTALUM RADIAL ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP106M025BRS-ND | TAP106M025BRS | TAP106M025BRS | 54J4481 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Chip & Radial / Tantalum Radial Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |