Kyocera Corporation Tantalum Capacitors TAP106M020SRW

Description
10µF Conformal Coated Tantalum Capacitors 20V Radial 2.9Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 20V Radial 2.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP106M020SRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP106M020SRW-ND
Tantalum Capacitors TAP106M020SRW-ND
10µF Conformal Coated Tantalum Capacitors 20V Radial 2.9Ohm

10µF Conformal Coated Tantalum Capacitors 20V Radial 2.9Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP106M020SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP106M020SRW
Tantalum Capacitors TAP106M020SRW
CAP TANT 10UF 20% 20V RADIAL

CAP TANT 10UF 20% 20V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP106M020SRW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP106M020SRW
Capacitors - Tantalum Capacitors TAP106M020SRW
CAP TANT 10UF 20% 20V RADIAL

CAP TANT 10UF 20% 20V RADIAL

Supplier's Site
Capacitor Tant, 10Uf, 20V, 2.9 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J4480 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 20V, 2.9 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J4480
Capacitor Tant, 10Uf, 20V, 2.9 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J4480
CAPACITOR TANT, 10UF, 20V, 2.9 OHM, 0.2, RAD; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:2.9ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 20V, 2.9 OHM, 0.2, RAD; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:2.9ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP106M020SRW-ND TAP106M020SRW TAP106M020SRW 54J4480
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 10Uf, 20V, 2.9 Ohm, 0.2, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814706 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details