Kyocera Corporation Tantalum Capacitors TAP106M020GSB

Description
10µF Conformal Coated Tantalum Capacitors 20V Radial 2.9Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 20V Radial 2.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP106M020GSB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP106M020GSB-ND
Tantalum Capacitors TAP106M020GSB-ND
10µF Conformal Coated Tantalum Capacitors 20V Radial 2.9Ohm

10µF Conformal Coated Tantalum Capacitors 20V Radial 2.9Ohm

Buy Now Datasheet
Capacitor,10Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 54J4478 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,10Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
54J4478
Capacitor,10Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 54J4478
Capacitor,10uF,20VDC ,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,10uF,20VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP106M020GSB - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP106M020GSB
Tantalum Capacitors TAP106M020GSB
CAP TANT 10UF 20% 20V RADIAL

CAP TANT 10UF 20% 20V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP106M020GSB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP106M020GSB
Capacitors - Tantalum Capacitors TAP106M020GSB
CAP TANT 10UF 20% 20V RADIAL

CAP TANT 10UF 20% 20V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP106M020GSB-ND 54J4478 TAP106M020GSB TAP106M020GSB
Product Name Tantalum Capacitors Capacitor,10Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Tantalum Capacitors - TDL106M035S1D-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details