AVX Corporation Tantalum Capacitor, Resin Dipped, Tap Series, 10 F, 20%, 16 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx TAP106M016CCSY

Description
Tantalum Capacitor, Resin Dipped, TAP Series, 10 F, 20%, 16 V, Radial Leaded, 5 mm RoHS Compliant: Yes
Datasheet
Description
Tantalum Capacitor, Resin Dipped, TAP Series, 10 F, 20%, 16 V, Radial Leaded, 5 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, Resin Dipped, Tap Series, 10 F, 20%, 16 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx - 98K1279 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, Resin Dipped, Tap Series, 10 F, 20%, 16 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx
98K1279
Tantalum Capacitor, Resin Dipped, Tap Series, 10 F, 20%, 16 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx 98K1279
Tantalum Capacitor, Resin Dipped, TAP Series, 10 F, 20%, 16 V, Radial Leaded, 5 mm RoHS Compliant: Yes

Tantalum Capacitor, Resin Dipped, TAP Series, 10 F, 20%, 16 V, Radial Leaded, 5 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 98K1279
Product Name Tantalum Capacitor, Resin Dipped, Tap Series, 10 F, 20%, 16 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C323U050CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers