Kyocera Corporation Tantalum Capacitors TAP106M010SRW

Description
10µF Conformal Coated Tantalum Capacitors 10V Radial 5Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 10V Radial 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP106M010SRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP106M010SRW-ND
Tantalum Capacitors TAP106M010SRW-ND
10µF Conformal Coated Tantalum Capacitors 10V Radial 5Ohm

10µF Conformal Coated Tantalum Capacitors 10V Radial 5Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP106M010SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP106M010SRW
Tantalum Capacitors TAP106M010SRW
CAP TANT 10UF 20% 10V RADIAL

CAP TANT 10UF 20% 10V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 10Uf, 10V, 5 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J4461 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 10V, 5 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J4461
Capacitor Tant, 10Uf, 10V, 5 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J4461
CAPACITOR TANT, 10UF, 10V, 5 OHM, 0.2, RAD; Capacitance:10µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 10V, 5 OHM, 0.2, RAD; Capacitance:10µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TAP106M010SRW-ND TAP106M010SRW 54J4461
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 10Uf, 10V, 5 Ohm, 0.2, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC105K035P02-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P900HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814727 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers