Kyocera Corporation Tantalum Capacitors TAP106M010BRW

Description
10µF Conformal Coated Tantalum Capacitors 10V Radial 5Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 10V Radial 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP106M010BRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP106M010BRW-ND
Tantalum Capacitors TAP106M010BRW-ND
10µF Conformal Coated Tantalum Capacitors 10V Radial 5Ohm

10µF Conformal Coated Tantalum Capacitors 10V Radial 5Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP106M010BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP106M010BRW
Tantalum Capacitors TAP106M010BRW
CAP TANT 10UF 20% 10V RADIAL

CAP TANT 10UF 20% 10V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 10Uf, 10V, 5 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J4451 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 10V, 5 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J4451
Capacitor Tant, 10Uf, 10V, 5 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J4451
CAPACITOR TANT, 10UF, 10V, 5 OHM, 0.2, RAD; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:5ohm; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 10V, 5 OHM, 0.2, RAD; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:5ohm; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TAP106M010BRW-ND TAP106M010BRW 54J4451
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 10Uf, 10V, 5 Ohm, 0.2, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Tantalum Capacitors - TDC476K035WSG-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814773 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details