Kyocera Corporation Tantalum Capacitors TAP106M006CRW

Description
10µF Conformal Coated Tantalum Capacitors 6.3V Radial 6Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 6.3V Radial 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP106M006CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP106M006CRW-ND
Tantalum Capacitors TAP106M006CRW-ND
10µF Conformal Coated Tantalum Capacitors 6.3V Radial 6Ohm

10µF Conformal Coated Tantalum Capacitors 6.3V Radial 6Ohm

Buy Now Datasheet
Capacitor Tant, 10Uf, 6.3V, 6 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J4446 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 6.3V, 6 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J4446
Capacitor Tant, 10Uf, 6.3V, 6 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J4446
CAPACITOR TANT, 10UF, 6.3V, 6 OHM, 0.2, RAD; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:6ohm; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 6.3V, 6 OHM, 0.2, RAD; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:6ohm; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP106M006CRW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP106M006CRW
Capacitors - Tantalum Capacitors TAP106M006CRW
CAP TANT 10UF 20% 6.3V RADIAL

CAP TANT 10UF 20% 6.3V RADIAL

Supplier's Site
Tantalum Capacitors - TAP106M006CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP106M006CRW
Tantalum Capacitors TAP106M006CRW
CAP TANT 10UF 20% 6.3V RADIAL

CAP TANT 10UF 20% 6.3V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP106M006CRW-ND 54J4446 TAP106M006CRW TAP106M006CRW
Product Name Tantalum Capacitors Capacitor Tant, 10Uf, 6.3V, 6 Ohm, 0.2, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - 1814666 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101292U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers