Kyocera Corporation Tantalum Capacitors TAP106K035DTW

Description
10µF Conformal Coated Tantalum Capacitors 35V Radial 2Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 35V Radial 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP106K035DTWTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP106K035DTWTR-ND
Tantalum Capacitors 478-TAP106K035DTWTR-ND
10µF Conformal Coated Tantalum Capacitors 35V Radial 2Ohm

10µF Conformal Coated Tantalum Capacitors 35V Radial 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAP106K035DTWCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP106K035DTWCT-ND
Tantalum Capacitors 478-TAP106K035DTWCT-ND
10µF Conformal Coated Tantalum Capacitors 35V Radial 2Ohm

10µF Conformal Coated Tantalum Capacitors 35V Radial 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP106K035DTW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP106K035DTW
Tantalum Capacitors TAP106K035DTW
CAP TANT 10UF 10% 35V RADIAL

CAP TANT 10UF 10% 35V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 10Uf, 35V, 2 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx - 54J4438 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 35V, 2 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx
54J4438
Capacitor Tant, 10Uf, 35V, 2 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx 54J4438
CAPACITOR TANT, 10UF, 35V, 2 OHM, 0.1, RAD, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 35V, 2 OHM, 0.1, RAD, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP106K035DTW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP106K035DTW
Capacitors - Tantalum Capacitors TAP106K035DTW
CAP TANT 10UF 10% 35V RADIAL

CAP TANT 10UF 10% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP106K035DTWTR-ND TAP106K035DTW 54J4438 TAP106K035DTW
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 10Uf, 35V, 2 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P20BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Tantalum Capacitors - 1814607 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details