10µF Conformal Coated Tantalum Capacitors 35V Radial 2Ohm
10µF Conformal Coated Tantalum Capacitors 35V Radial 2Ohm
Manufacturer: AVX Corporation
Win Source Part Number: 796278-TAP106K035CRW
Series: TAP
Packaging: Reel package
Type: Conformal Coated
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 10μF
Tolerance: ±10%
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 2 Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: F
Family Name: TAP
Categories: Capacitors
Dimension: 0.236" Dia (6.00mm)
Height - Seated (Maximum): 0.453" (11.50mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): T356G106K035AT; T356G106K035AT7301; T356G106K035AS7303; T356G106K035AT7303;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Cap Tant Solid 10uF 35V 10%( 6 X 11.5mm) Radial 5mm 2 Ohm 125°C T/R Product overview: TAP106K035CRW from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 35V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 35V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP106K035CRW can be used for catalog matching and distributor lookup.
CAP TANT 10UF 10% 35V RADIAL
CAP TANT 10UF 10% 35V RADIAL
TANTALUM CAPACITOR, 10UF, 35V, 2 OHM, 0.1, RADIAL; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes
CAPACITOR TANT, 10UF, 35V, 2 OHM, 0.1, RAD, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-7368-2-ND | 796278-TAP106K035CRW | 59-TAP106K035CRW | TAP106K035CRW | TAP106K035CRW | 96M1017 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors - TAP106K035CRW | 10uF 35V 2 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 10Uf, 35V, 2 Ohm, 0.1, Radial; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | ||
| Applications | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |