CAP TANT 10UF 10% 35V RADIAL
10µF Conformal Coated Tantalum Capacitors 35V Radial 2Ohm
Cap Tant Solid 10uF 35V 10% (6 X 14mm) Radial 5mm 2 Ohm 125°C T/R Product overview: TAP106K035BRW from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 35V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 35V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP106K035BRW can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 899040-TAP106K035BRW
Series: TAP
Operating Temperature Range: -55°C ~ 125°C
Features: 10 µF Conformal Coated Tantalum Capacitors 35 V Radial 2Ohm
Package: Radial
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0040
CAP TANT 10UF 10% 35V RADIAL
CAP TANT 10UF 10% 35V RADIAL
CAPACITOR TANT, 10UF, 35V, 2 OHM, 0.1, RAD; Capacitance:10µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:2ohm; Lead Spacing:5mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP106K035BRWCT-ND | 59-TAP106K035BRW | 899040-TAP106K035BRW | TAP106K035BRW | TAP106K035BRW | 67H4204 |
| Product Name | Tantalum Capacitors | 10uF 35V 2 Ohm Capacitor | Tantalum Capacitors - TAP106K035BRW | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 10Uf, 35V, 2 Ohm, 0.1, Rad; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | ||
| Applications | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |