AVX Corporation 10uF 25V 2.5 Ohm Capacitor TAP106K025CRW

Description
Cap Tant Solid 10uF 25V 10% (5.5 X 10.5mm) Radial 5mm 2.5 Ohm 125°C T/R Product overview: TAP106K025CRW from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 25V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 25V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP106K025CRW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 10uF 25V 10% (5.5 X 10.5mm) Radial 5mm 2.5 Ohm 125°C T/R Product overview: TAP106K025CRW from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 25V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 25V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP106K025CRW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10uF 25V 2.5 Ohm Capacitor
59-TAP106K025CRW
10uF 25V 2.5 Ohm Capacitor 59-TAP106K025CRW
Cap Tant Solid 10uF 25V 10% (5.5 X 10.5mm) Radial 5mm 2.5 Ohm 125°C T/R Product overview: TAP106K025CRW from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 25V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 25V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP106K025CRW can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 25V 10% (5.5 X 10.5mm) Radial 5mm 2.5 Ohm 125°C T/R Product overview: TAP106K025CRW from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 25V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 25V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP106K025CRW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-7367-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7367-1-ND
Tantalum Capacitors 478-7367-1-ND
10µF Conformal Coated Tantalum Capacitors 25V Radial 2.5Ohm

10µF Conformal Coated Tantalum Capacitors 25V Radial 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-7367-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7367-2-ND
Tantalum Capacitors 478-7367-2-ND
10µF Conformal Coated Tantalum Capacitors 25V Radial 2.5Ohm

10µF Conformal Coated Tantalum Capacitors 25V Radial 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP106K025CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP106K025CRW
Tantalum Capacitors TAP106K025CRW
CAP TANT 10UF 10% 25V RADIAL

CAP TANT 10UF 10% 25V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP106K025CRW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP106K025CRW
Capacitors - Tantalum Capacitors TAP106K025CRW
CAP TANT 10UF 10% 25V RADIAL

CAP TANT 10UF 10% 25V RADIAL

Supplier's Site
Tantalum Capacitor, 10Uf, 25V, 2.5 Ohm, 0.1, Radial, Full Reel; Capacitance Kyocera Avx - 83H0100 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 25V, 2.5 Ohm, 0.1, Radial, Full Reel; Capacitance Kyocera Avx
83H0100
Tantalum Capacitor, 10Uf, 25V, 2.5 Ohm, 0.1, Radial, Full Reel; Capacitance Kyocera Avx 83H0100
TANTALUM CAPACITOR, 10UF, 25V, 2.5 OHM, 0.1, RADIAL, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:2.5ohm; Failure Rate:-; Ripple Current:-; No. of Pins:2RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 25V, 2.5 OHM, 0.1, RADIAL, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:2.5ohm; Failure Rate:-; Ripple Current:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
TAG/TAP - TANTALUM CAPACITOR - 70195766 - Allied Electronics, Inc.
Fort Worth, TX, USA
TAG/TAP - TANTALUM CAPACITOR
70195766
TAG/TAP - TANTALUM CAPACITOR 70195766
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAP106K025CRW 478-7367-1-ND TAP106K025CRW TAP106K025CRW 83H0100 70195766
Product Name 10uF 25V 2.5 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 10Uf, 25V, 2.5 Ohm, 0.1, Radial, Full Reel; Capacitance Kyocera Avx TAG/TAP - TANTALUM CAPACITOR
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
RoHS Compliant Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts
Packing Method Tape and Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Tantalum Capacitors - TAC475K015P02-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers