Kyocera Corporation Tantalum Capacitors TAP106K020DTW

Description
10µF Conformal Coated Tantalum Capacitors 20V Radial 2.9Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 20V Radial 2.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP106K020DTW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP106K020DTW-ND
Tantalum Capacitors TAP106K020DTW-ND
10µF Conformal Coated Tantalum Capacitors 20V Radial 2.9Ohm

10µF Conformal Coated Tantalum Capacitors 20V Radial 2.9Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP106K020DTW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP106K020DTW
Capacitors - Tantalum Capacitors TAP106K020DTW
CAP TANT 10UF 10% 20V RADIAL

CAP TANT 10UF 10% 20V RADIAL

Supplier's Site
Tantalum Capacitors - TAP106K020DTW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP106K020DTW
Tantalum Capacitors TAP106K020DTW
CAP TANT 10UF 10% 20V RADIAL

CAP TANT 10UF 10% 20V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 10Uf, 20V, 2.9 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 05H4214 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 20V, 2.9 Ohm, 0.1, Rad; Capacitance Kyocera Avx
05H4214
Capacitor Tant, 10Uf, 20V, 2.9 Ohm, 0.1, Rad; Capacitance Kyocera Avx 05H4214
CAPACITOR TANT, 10UF, 20V, 2.9 OHM, 0.1, RAD; Capacitance:10µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:2.9ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 20V, 2.9 OHM, 0.1, RAD; Capacitance:10µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:2.9ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP106K020DTW-ND TAP106K020DTW TAP106K020DTW 05H4214
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 10Uf, 20V, 2.9 Ohm, 0.1, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Tantalum Capacitors - TAS106K006P1C-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Tantalum Capacitors - 1814696 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details