Kyocera Corporation Tantalum Capacitors TAP106K016GSB

Description
10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9321-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9321-ND
Tantalum Capacitors 478-9321-ND
10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm

10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP106K016GSB - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP106K016GSB
Tantalum Capacitors TAP106K016GSB
CAP TANT 10UF 10% 16V RADIAL

CAP TANT 10UF 10% 16V RADIAL

Supplier's Site Datasheet
Cap, Tantalum, 10Uf, 16V, Radial; Capacitance Kyocera Avx - 54J4419 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 10Uf, 16V, Radial; Capacitance Kyocera Avx
54J4419
Cap, Tantalum, 10Uf, 16V, Radial; Capacitance Kyocera Avx 54J4419
CAP, TANTALUM, 10UF, 16V, RADIAL; Capacitance:10µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.18mm; ESR:3.2ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, TANTALUM, 10UF, 16V, RADIAL; Capacitance:10µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.18mm; ESR:3.2ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-9321-ND TAP106K016GSB 54J4419
Product Name Tantalum Capacitors Tantalum Capacitors Cap, Tantalum, 10Uf, 16V, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC475K035P05-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J1506P20DQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814746 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details