Kyocera Corporation Tantalum Capacitors TAP106K016CRS

Description
10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP106K016CRSCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP106K016CRSCT-ND
Tantalum Capacitors 478-TAP106K016CRSCT-ND
10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm @ 100kHz

10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TAP106K016CRSTB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP106K016CRSTB-ND
Tantalum Capacitors 478-TAP106K016CRSTB-ND
10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm @ 100kHz

10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP106K016CRS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP106K016CRS
Capacitors - Tantalum Capacitors TAP106K016CRS
CAP TANT 10UF 10% 16V RADIAL

CAP TANT 10UF 10% 16V RADIAL

Supplier's Site
Cap, 10Μf, 16V, 10%; Capacitance Kyocera Avx - 55AC3853 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 16V, 10%; Capacitance Kyocera Avx
55AC3853
Cap, 10Μf, 16V, 10%; Capacitance Kyocera Avx 55AC3853
CAP, 10µF, 16V, 10%; Capacitance:10µF; Voltage Rating:16V; Product Range:TAP Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 10µF, 16V, 10%; Capacitance:10µF; Voltage Rating:16V; Product Range:TAP Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP106K016CRS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP106K016CRS
Tantalum Capacitors TAP106K016CRS
CAP TANT 10UF 10% 16V RADIAL

CAP TANT 10UF 10% 16V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP106K016CRSCT-ND TAP106K016CRS 55AC3853 TAP106K016CRS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 10Μf, 16V, 10%; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814549 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000180GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers