AVX Corporation Tantalum Capacitors TAP106K010CCS

Description
10µF Conformal Coated Tantalum Capacitors 10V Radial 5Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 10V Radial 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9320-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9320-ND
Tantalum Capacitors 478-9320-ND
10µF Conformal Coated Tantalum Capacitors 10V Radial 5Ohm

10µF Conformal Coated Tantalum Capacitors 10V Radial 5Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP106K010CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP106K010CCS
Tantalum Capacitors TAP106K010CCS
CAP TANT 10UF 10% 10V RADIAL

CAP TANT 10UF 10% 10V RADIAL

Supplier's Site Datasheet
Cap, Tantalum, 10Uf, 10V, Radial; Capacitance Kyocera Avx - 94H8246 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 10Uf, 10V, Radial; Capacitance Kyocera Avx
94H8246
Cap, Tantalum, 10Uf, 10V, Radial; Capacitance Kyocera Avx 94H8246
CAP, TANTALUM, 10UF, 10V, RADIAL; Capacitance:10µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:5ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, TANTALUM, 10UF, 10V, RADIAL; Capacitance:10µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:5ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP106K010CCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP106K010CCS
Capacitors - Tantalum Capacitors TAP106K010CCS
CAP TANT 10UF 10% 10V RADIAL

CAP TANT 10UF 10% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-9320-ND TAP106K010CCS 94H8246 TAP106K010CCS
Product Name Tantalum Capacitors Tantalum Capacitors Cap, Tantalum, 10Uf, 10V, Radial; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Tantalum Capacitors - T491X157K016AS-F - 796066-T491X157K016AS-F - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 150 microF
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers