10µF Conformal Coated Tantalum Capacitors 50V Radial 1.6Ohm @ 100kHz
TANTALUM RADIAL / BULK ROHS COMPLIANT: YES
CAP TANT 10UF 5% 50V RADIAL
CAP TANT 10UF 5% 50V RADIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP106J050CCSTR-ND | 43X8708 | TAP106J050CCS | TAP106J050CCS |
| Product Name | Tantalum Capacitors | Tantalum Radial / Bulk Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |