Kyocera Corporation Tantalum Capacitors TAP106J025GSB

Description
10µF Conformal Coated Tantalum Capacitors 25V Radial 2.5Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 25V Radial 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP106J025GSB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP106J025GSB-ND
Tantalum Capacitors TAP106J025GSB-ND
10µF Conformal Coated Tantalum Capacitors 25V Radial 2.5Ohm

10µF Conformal Coated Tantalum Capacitors 25V Radial 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP106J025GSB - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP106J025GSB
Tantalum Capacitors TAP106J025GSB
CAP TANT 10UF 5% 25V RADIAL

CAP TANT 10UF 5% 25V RADIAL

Supplier's Site Datasheet
Capacitor,10Uf,25Vdc,5-% Tol,5+% Tol Rohs Compliant Kyocera Avx - 54J4394 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,10Uf,25Vdc,5-% Tol,5+% Tol Rohs Compliant Kyocera Avx
54J4394
Capacitor,10Uf,25Vdc,5-% Tol,5+% Tol Rohs Compliant Kyocera Avx 54J4394
Capacitor,10uF,25VDC ,5-% Tol,5+% Tol RoHS Compliant: Yes

Capacitor,10uF,25VDC,5-% Tol,5+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TAP106J025GSB-ND TAP106J025GSB 54J4394
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,10Uf,25Vdc,5-% Tol,5+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101202T050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814641 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details