Kyocera Corporation Tantalum Capacitors TAP106J020SRW

Description
10µF Conformal Coated Tantalum Capacitors 20V Radial 2.9Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 20V Radial 2.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP106J020SRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP106J020SRW-ND
Tantalum Capacitors TAP106J020SRW-ND
10µF Conformal Coated Tantalum Capacitors 20V Radial 2.9Ohm

10µF Conformal Coated Tantalum Capacitors 20V Radial 2.9Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP106J020SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP106J020SRW
Tantalum Capacitors TAP106J020SRW
CAP TANT 10UF 5% 20V RADIAL

CAP TANT 10UF 5% 20V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 10Uf, 20V, 2.9 Ohm, 0.05, Rad; Capacitance Kyocera Avx - 54J4392 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 20V, 2.9 Ohm, 0.05, Rad; Capacitance Kyocera Avx
54J4392
Capacitor Tant, 10Uf, 20V, 2.9 Ohm, 0.05, Rad; Capacitance Kyocera Avx 54J4392
CAPACITOR TANT, 10UF, 20V, 2.9 OHM, 0.05, RAD; Capacitance:10µF; Voltage(DC):20V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:2.9ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 20V, 2.9 OHM, 0.05, RAD; Capacitance:10µF; Voltage(DC):20V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:2.9ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TAP106J020SRW-ND TAP106J020SRW 54J4392
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 10Uf, 20V, 2.9 Ohm, 0.05, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Tantalum Capacitors - 1814616 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details