CAP TANT 10UF 5% 20V RADIAL
10µF Conformal Coated Tantalum Capacitors 20V Radial 2.9Ohm @ 100kHz
CAP TANT 10UF 5% 20V RADIAL
CAP TANT 10UF 5% 20V RADIAL
TANTALUM RADIAL / T&R ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP106J020SRNCT-ND | TAP106J020SRN | TAP106J020SRN | 54Y5268 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Radial / T&r Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |