AVX Corporation Tantalum Capacitors TAP106J016CRW

Description
CAP TANT 10UF 5% 16V RADIAL
Request a Quote Datasheet
Description
CAP TANT 10UF 5% 16V RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP106J016CRWCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP106J016CRWCT-ND
Tantalum Capacitors 478-TAP106J016CRWCT-ND
CAP TANT 10UF 5% 16V RADIAL

CAP TANT 10UF 5% 16V RADIAL

Buy Now Datasheet
Tantalum Capacitors - 478-TAP106J016CRWTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP106J016CRWTR-ND
Tantalum Capacitors 478-TAP106J016CRWTR-ND
10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm @ 100kHz

10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TAP106J016CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP106J016CRW
Tantalum Capacitors TAP106J016CRW
CAP TANT 10UF 5% 16V RADIAL

CAP TANT 10UF 5% 16V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TAP106J016CRWCT-ND TAP106J016CRW
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 101243U040BF2A-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0504N150J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details