Kyocera Corporation Tantalum Capacitors TAP105M050SRW

Description
1µF Conformal Coated Tantalum Capacitors 50V Radial 8Ohm
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 50V Radial 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP105M050SRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP105M050SRW-ND
Tantalum Capacitors TAP105M050SRW-ND
1µF Conformal Coated Tantalum Capacitors 50V Radial 8Ohm

1µF Conformal Coated Tantalum Capacitors 50V Radial 8Ohm

Buy Now Datasheet
Capacitor Tant, 1Uf, 50V, 8 Ohm, 0.2, Radial; Capacitance Kyocera Avx - 54J4385 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 50V, 8 Ohm, 0.2, Radial; Capacitance Kyocera Avx
54J4385
Capacitor Tant, 1Uf, 50V, 8 Ohm, 0.2, Radial; Capacitance Kyocera Avx 54J4385
CAPACITOR TANT, 1UF, 50V, 8 OHM, 0.2, RADIAL; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:8ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 50V, 8 OHM, 0.2, RADIAL; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:8ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP105M050SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP105M050SRW
Tantalum Capacitors TAP105M050SRW
CAP TANT 1UF 20% 50V RADIAL

CAP TANT 1UF 20% 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TAP105M050SRW-ND 54J4385 TAP105M050SRW
Product Name Tantalum Capacitors Capacitor Tant, 1Uf, 50V, 8 Ohm, 0.2, Radial; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504X103K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814616 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details