Kyocera Corporation Tantalum Capacitors TAP105M050BRW

Description
1µF Conformal Coated Tantalum Capacitors 50V Radial 8Ohm
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 50V Radial 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8954-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8954-2-ND
Tantalum Capacitors 478-8954-2-ND
1µF Conformal Coated Tantalum Capacitors 50V Radial 8Ohm

1µF Conformal Coated Tantalum Capacitors 50V Radial 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8954-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8954-1-ND
Tantalum Capacitors 478-8954-1-ND
1µF Conformal Coated Tantalum Capacitors 50V Radial 8Ohm

1µF Conformal Coated Tantalum Capacitors 50V Radial 8Ohm

Buy Now Datasheet
Capacitor Tant, 1Uf, 50V, 8 Ohm, 0.2, Radial; Capacitance Kyocera Avx - 54J4379 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 50V, 8 Ohm, 0.2, Radial; Capacitance Kyocera Avx
54J4379
Capacitor Tant, 1Uf, 50V, 8 Ohm, 0.2, Radial; Capacitance Kyocera Avx 54J4379
CAPACITOR TANT, 1UF, 50V, 8 OHM, 0.2, RADIAL; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:8ohm; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 50V, 8 OHM, 0.2, RADIAL; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:8ohm; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP105M050BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP105M050BRW
Tantalum Capacitors TAP105M050BRW
CAP TANT 1UF 20% 50V RADIAL

CAP TANT 1UF 20% 50V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP105M050BRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP105M050BRW
Capacitors - Tantalum Capacitors TAP105M050BRW
CAP TANT 1UF 20% 50V RADIAL

CAP TANT 1UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8954-2-ND 54J4379 TAP105M050BRW TAP105M050BRW
Product Name Tantalum Capacitors Capacitor Tant, 1Uf, 50V, 8 Ohm, 0.2, Radial; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814738 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers