Cap Tant Solid 1uF 35V 20% (4.5 X 8.5mm) Radial 5mm 8 Ohm 125°C T/R Product overview: TAP105M035CRW from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 35V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 35V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP105M035CRW can be used for catalog matching and distributor lookup.
CAP TANT 1UF 20% 35V RADIAL
1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm
Win Source Part Number: 997017-TAP105M035CRW
Category: Capacitors>Tantalum Capacitors
Series: TAP
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel (TR)
Height - Seated (Max): 0.335" (8.50mm)
Standard Package: 1,500
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 8Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: A
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" Dia (4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.21.0040
Mfr: KYOCERA AVX
CAP TANT 1UF 20% 35V RADIAL
CAPACITOR TANT, 1UF, 35V, 8 OHM, 0.2, RADIAL, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes
CAP TANT 1UF 20% 35V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAP105M035CRW | 478-TAP105M035CRWCT-ND | 997017-TAP105M035CRW | TAP105M035CRW | 54J4369 | TAP105M035CRW |
| Product Name | 1uF 35V 8 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 1Uf, 35V, 8 Ohm, 0.2, Radial, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | ||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts | ||
| Packing Method | Tape and Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT) |