1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm
Capacitor 1uF 35V 20% Wire Form C Bulk
Capacitor 1uF 35V 20% Wire Form C Bulk
CAP TANT 1UF 20% 35V RADIAL
Tantalum Capacitor, Resin Dipped, TAP Series, 1 F, 20%, 35 V, Radial Leaded, 5 mm RoHS Compliant: Yes
CAP TANT 1UF 20% 35V RADIAL
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-12591-ND | 1349393 | TAP105M035CCS | 98K1269 | TAP105M035CCS |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, Resin Dipped, Tap Series, 1 F, 20%, 35 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF |