Manufacturer: KYOCERA AVX
Win Source Part Number: 1329133-TAP105M035BR
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Size / Dimension: 0.177" Dia (4.50mm)
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 1,500
Mounting: Through Hole
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 8Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: A
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.21.0040
Other Part Number: 478-8953-2,TAP105M03
RoHS Status: ROHS3 Compliant
1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm
1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm
Cap Tant Solid 1uF 35V 20% (4.5 X 11mm) Radial 5mm 8 Ohm 125°C T/R Product overview: TAP105M035BRW from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 35V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 35V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP105M035BRW can be used for catalog matching and distributor lookup.
CAP TANT 1UF 20% 35V RADIAL
CAPACITOR TANT, 1UF, 35V, 8 OHM, 0.2, RADIAL, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes
CAP TANT 1UF 20% 35V RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1329133-TAP105M035BRW | 478-8953-1-ND | 59-TAP105M035BRW | TAP105M035BRW | 54J4367 | TAP105M035BRW |
| Product Name | Capacitors - Tantalum Capacitors | Tantalum Capacitors | 1uF 35V 8 Ohm Capacitor | Tantalum Capacitors | Capacitor Tant, 1Uf, 35V, 8 Ohm, 0.2, Radial, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |