Kyocera Corporation Tantalum Capacitors TAP105M025SRW

Description
1µF Conformal Coated Tantalum Capacitors 25V Radial 10Ohm
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 25V Radial 10Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP105M025SRWTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP105M025SRWTR-ND
Tantalum Capacitors 478-TAP105M025SRWTR-ND
1µF Conformal Coated Tantalum Capacitors 25V Radial 10Ohm

1µF Conformal Coated Tantalum Capacitors 25V Radial 10Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAP105M025SRWCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP105M025SRWCT-ND
Tantalum Capacitors 478-TAP105M025SRWCT-ND
CAP TANT 1UF 20% 25V RADIAL

CAP TANT 1UF 20% 25V RADIAL

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP105M025SRW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP105M025SRW
Capacitors - Tantalum Capacitors TAP105M025SRW
CAP TANT 1UF 20% 25V RADIAL

CAP TANT 1UF 20% 25V RADIAL

Supplier's Site
Capacitor Tant, 1Uf, 25V, 10 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J4365 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 25V, 10 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J4365
Capacitor Tant, 1Uf, 25V, 10 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J4365
CAPACITOR TANT, 1UF, 25V, 10 OHM, 0.2, RAD; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:10ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 25V, 10 OHM, 0.2, RAD; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:10ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP105M025SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP105M025SRW
Tantalum Capacitors TAP105M025SRW
CAP TANT 1UF 20% 25V RADIAL

CAP TANT 1UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP105M025SRWTR-ND TAP105M025SRW 54J4365 TAP105M025SRW
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 1Uf, 25V, 10 Ohm, 0.2, Rad; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814716 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details