Cap Tant Solid 1uF 25V 20% (4.5 X 7mm) Radial 2.5mm 10 Ohm 125°C Bulk Product overview: TAP105M025SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 25V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 25V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP105M025SCS can be used for catalog matching and distributor lookup.
1µF Conformal Coated Tantalum Capacitors 25V Radial 10Ohm
Manufacturer: AVX Corporation
Win Source Part Number: 843767-TAP105M025SCS
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
CAP TANT 1UF 20% 25V RADIAL
CAP, TANTALUM, 1UF, 25V, RADIAL; Capacitance:1µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:10ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
CAP TANT 1UF 20% 25V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAP105M025SCS | 478-9318-ND | 843767-TAP105M025SCS | TAP105M025SCS | 54J4363 | TAP105M025SCS |
| Product Name | 1uF 25V 10 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors - TAP105M025SCS | Tantalum Capacitors | Cap, Tantalum, 1Uf, 25V, Radial; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | ||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 25 volts | 25 volts | 25 volts | |||
| Packing Method | Bulk | Bulk | Bulk; Bulk |