Kyocera Corporation Tantalum Capacitors TAP105M025DTW

Description
1µF Conformal Coated Tantalum Capacitors 25V Radial 10Ohm
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 25V Radial 10Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP105M025DTW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP105M025DTW-ND
Tantalum Capacitors TAP105M025DTW-ND
1µF Conformal Coated Tantalum Capacitors 25V Radial 10Ohm

1µF Conformal Coated Tantalum Capacitors 25V Radial 10Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP105M025DTW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP105M025DTW
Tantalum Capacitors TAP105M025DTW
CAP TANT 1UF 20% 25V RADIAL

CAP TANT 1UF 20% 25V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP105M025DTW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP105M025DTW
Capacitors - Tantalum Capacitors TAP105M025DTW
CAP TANT 1UF 20% 25V RADIAL

CAP TANT 1UF 20% 25V RADIAL

Supplier's Site
Capacitor Tant, 1Uf, 25V, 10 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J4360 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 25V, 10 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J4360
Capacitor Tant, 1Uf, 25V, 10 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J4360
CAPACITOR TANT, 1UF, 25V, 10 OHM, 0.2, RAD; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:10ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 25V, 10 OHM, 0.2, RAD; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:10ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP105M025DTW-ND TAP105M025DTW TAP105M025DTW 54J4360
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 1Uf, 25V, 10 Ohm, 0.2, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Tantalum Capacitors - 6933861 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C264U050DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers