Kyocera Corporation Tantalum Capacitors TAP105M025CRW

Description
1µF Conformal Coated Tantalum Capacitors 25V Radial 10Ohm
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 25V Radial 10Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP105M025CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP105M025CRW-ND
Tantalum Capacitors TAP105M025CRW-ND
1µF Conformal Coated Tantalum Capacitors 25V Radial 10Ohm

1µF Conformal Coated Tantalum Capacitors 25V Radial 10Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP105M025CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP105M025CRW
Tantalum Capacitors TAP105M025CRW
CAP TANT 1UF 20% 25V RADIAL

CAP TANT 1UF 20% 25V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP105M025CRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP105M025CRW
Capacitors - Tantalum Capacitors TAP105M025CRW
CAP TANT 1UF 20% 25V RADIAL

CAP TANT 1UF 20% 25V RADIAL

Supplier's Site
Capacitor Tant, 1Uf, 25V, 10 Ohm, 0.2, Rad, Full Reel; Capacitance Kyocera Avx - 54J4359 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 25V, 10 Ohm, 0.2, Rad, Full Reel; Capacitance Kyocera Avx
54J4359
Capacitor Tant, 1Uf, 25V, 10 Ohm, 0.2, Rad, Full Reel; Capacitance Kyocera Avx 54J4359
CAPACITOR TANT, 1UF, 25V, 10 OHM, 0.2, RAD, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:10ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 25V, 10 OHM, 0.2, RAD, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:10ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP105M025CRW-ND TAP105M025CRW TAP105M025CRW 54J4359
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 1Uf, 25V, 10 Ohm, 0.2, Rad, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814598 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - TDL334M035S1A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-1207-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers