Kyocera Corporation Tantalum Capacitors TAP105K050DTW

Description
1µF Conformal Coated Tantalum Capacitors 50V Radial 8Ohm
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 50V Radial 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP105K050DTW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP105K050DTW-ND
Tantalum Capacitors TAP105K050DTW-ND
1µF Conformal Coated Tantalum Capacitors 50V Radial 8Ohm

1µF Conformal Coated Tantalum Capacitors 50V Radial 8Ohm

Buy Now Datasheet
Capacitor Tant, 1Uf, 50V, 8 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 65M4981 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 50V, 8 Ohm, 0.1, Radial; Capacitance Kyocera Avx
65M4981
Capacitor Tant, 1Uf, 50V, 8 Ohm, 0.1, Radial; Capacitance Kyocera Avx 65M4981
CAPACITOR TANT, 1UF, 50V, 8 OHM, 0.1, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 50V, 8 OHM, 0.1, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number TAP105K050DTW-ND 65M4981
Product Name Tantalum Capacitors Capacitor Tant, 1Uf, 50V, 8 Ohm, 0.1, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814611 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details