1µF Conformal Coated Tantalum Capacitors 50V Radial 8Ohm
CAP TANT 1UF 10% 50V RADIAL
CAP TANT 1UF 10% 50V RADIAL
TANTALUM CAPACITOR, 1UF, 50V, 8 OHM, 0.1, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-11085-ND | TAP105K050CCS | TAP105K050CCS | 54J4339 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 1Uf, 50V, 8 Ohm, 0.1, Radial; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |