KYOCERA AVX Components Corporation Tantalum Capacitors TAP105K035BRW

Description
1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm @ 100kHz
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP105K035BRWTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP105K035BRWTR-ND
Tantalum Capacitors 478-TAP105K035BRWTR-ND
1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm @ 100kHz

1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TAP105K035BRWCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP105K035BRWCT-ND
Tantalum Capacitors 478-TAP105K035BRWCT-ND
1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm @ 100kHz

1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP105K035BRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP105K035BRW
Capacitors - Tantalum Capacitors TAP105K035BRW
CAP TANT 1UF 10% 35V RADIAL

CAP TANT 1UF 10% 35V RADIAL

Supplier's Site
Tantalum Capacitors - TAP105K035BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP105K035BRW
Tantalum Capacitors TAP105K035BRW
CAP TANT 1UF 10% 35V RADIAL

CAP TANT 1UF 10% 35V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 1Uf, 35V, 8 Ohm, 0.1, Radial, Full Reel; Capacitance Kyocera Avx - 54J4330 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 35V, 8 Ohm, 0.1, Radial, Full Reel; Capacitance Kyocera Avx
54J4330
Capacitor Tant, 1Uf, 35V, 8 Ohm, 0.1, Radial, Full Reel; Capacitance Kyocera Avx 54J4330
CAPACITOR TANT, 1UF, 35V, 8 OHM, 0.1, RADIAL, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 35V, 8 OHM, 0.1, RADIAL, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP105K035BRWTR-ND TAP105K035BRW TAP105K035BRW 54J4330
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 1Uf, 35V, 8 Ohm, 0.1, Radial, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - 1814531 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - TDC335K035NSF-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers