The TAP105K025SRW is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 1 µF with a tolerance of ±10% and a rated voltage of 25V. This component is designed for high reliability, with a maximum dissipation factor of 10% and a low leakage current of 2.0 OºA at 25°C. It operates effectively within a temperature range of -55°C to +125°C, making it suitable for various applications requiring stable performance under varying conditions. The capacitor is available in a radial form factor, which facilitates easy integration into circuit designs. Additionally, it is compatible with lead-free soldering processes, aligning with modern manufacturing standards.
1µF Conformal Coated Tantalum Capacitors 25V Radial 10Ohm @ 100kHz
1µF Conformal Coated Tantalum Capacitors 25V Radial 10Ohm @ 100kHz
CAP TANT 1UF 10% 25V RADIAL
CAP TANT 1UF 10% 25V RADIAL
TANTALUM CAPACITOR, 1UF, 25V, 10 OHM, 0.1, RADIAL; Capacitance:1µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:10ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-12959-2-ND | TAP105K025SRW | TAP105K025SRW | 54J4328 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 1Uf, 25V, 10 Ohm, 0.1, Radial; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |