0.1µF Conformal Coated Tantalum Capacitors 50V Radial 26Ohm
CAP, TANTALUM, 0.1UF, 50V, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Lead Spacing:2.5mm; ESR:26ohm; Product Range:TAP Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes
CAP, 0.1µF, 50V, 20% ROHS COMPLIANT: YES
CAP TANT 0.1UF 20% 50V RADIAL
CAP TANT 0.1UF 20% 50V RADIAL
CAP TANT 0.1UF 20% 50V RADIAL
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9315-ND | 54J4305 | 55AC3846 | TAP104M050SCS | TAP104M050SCS | TAP104M050SCS |
| Product Name | Tantalum Capacitors | Cap, Tantalum, 0.1Uf, 50V, Radial; Capacitance Kyocera Avx | Cap, 0.1Μf, 50V, 20% Rohs Compliant Kyocera Avx | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| Applications | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |