Kyocera Corporation Tantalum Capacitors TAP104M035DCS

Description
0.1µF Conformal Coated Tantalum Capacitors 35V Radial 26Ohm
Request a Quote Datasheet
Description
0.1µF Conformal Coated Tantalum Capacitors 35V Radial 26Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9314-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9314-ND
Tantalum Capacitors 478-9314-ND
0.1µF Conformal Coated Tantalum Capacitors 35V Radial 26Ohm

0.1µF Conformal Coated Tantalum Capacitors 35V Radial 26Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP104M035DCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP104M035DCS
Tantalum Capacitors TAP104M035DCS
CAP TANT 0.1UF 20% 35V RADIAL

CAP TANT 0.1UF 20% 35V RADIAL

Supplier's Site Datasheet
Cap, Tantalum, 0.1Uf, 35V, Radial; Capacitance Kyocera Avx - 54J4290 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 0.1Uf, 35V, Radial; Capacitance Kyocera Avx
54J4290
Cap, Tantalum, 0.1Uf, 35V, Radial; Capacitance Kyocera Avx 54J4290
CAP, TANTALUM, 0.1UF, 35V, RADIAL; Capacitance:0.1µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:26ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, TANTALUM, 0.1UF, 35V, RADIAL; Capacitance:0.1µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:26ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP104M035DCS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP104M035DCS
Capacitors - Tantalum Capacitors TAP104M035DCS
CAP TANT 0.1UF 20% 35V RADIAL

CAP TANT 0.1UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-9314-ND TAP104M035DCS 54J4290 TAP104M035DCS
Product Name Tantalum Capacitors Tantalum Capacitors Cap, Tantalum, 0.1Uf, 35V, Radial; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814564 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers