Kyocera Corporation Tantalum Capacitors TAP104M035BRW

Description
0.1µF Conformal Coated Tantalum Capacitors 35V Radial 26Ohm
Request a Quote Datasheet
Description
0.1µF Conformal Coated Tantalum Capacitors 35V Radial 26Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP104M035BRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP104M035BRW-ND
Tantalum Capacitors TAP104M035BRW-ND
0.1µF Conformal Coated Tantalum Capacitors 35V Radial 26Ohm

0.1µF Conformal Coated Tantalum Capacitors 35V Radial 26Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP104M035BRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP104M035BRW
Capacitors - Tantalum Capacitors TAP104M035BRW
CAP TANT 0.1UF 20% 35V RADIAL

CAP TANT 0.1UF 20% 35V RADIAL

Supplier's Site
Tantalum Capacitors - TAP104M035BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP104M035BRW
Tantalum Capacitors TAP104M035BRW
CAP TANT 0.1UF 20% 35V RADIAL

CAP TANT 0.1UF 20% 35V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 0.1Uf, 35V, 26 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J4286 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.1Uf, 35V, 26 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J4286
Capacitor Tant, 0.1Uf, 35V, 26 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J4286
CAPACITOR TANT, 0.1UF, 35V, 26 OHM, 0.2, RAD; Capacitance:0.1µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:26ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

CAPACITOR TANT, 0.1UF, 35V, 26 OHM, 0.2, RAD; Capacitance:0.1µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:26ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP104M035BRW-ND TAP104M035BRW TAP104M035BRW 54J4286
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 0.1Uf, 35V, 26 Ohm, 0.2, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details