Kyocera Corporation Tantalum Capacitors TAP104K050CRW

Description
CAP TANT 0.1UF 10% 50V RADIAL
Request a Quote Datasheet
Description
CAP TANT 0.1UF 10% 50V RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP104K050CRWCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP104K050CRWCT-ND
Tantalum Capacitors 478-TAP104K050CRWCT-ND
CAP TANT 0.1UF 10% 50V RADIAL

CAP TANT 0.1UF 10% 50V RADIAL

Buy Now Datasheet
Tantalum Capacitors - 478-TAP104K050CRWTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP104K050CRWTR-ND
Tantalum Capacitors 478-TAP104K050CRWTR-ND
0.1µF Conformal Coated Tantalum Capacitors 50V Radial 26Ohm

0.1µF Conformal Coated Tantalum Capacitors 50V Radial 26Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP104K050CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP104K050CRW
Tantalum Capacitors TAP104K050CRW
CAP TANT 0.1UF 10% 50V RADIAL

CAP TANT 0.1UF 10% 50V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP104K050CRW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP104K050CRW
Capacitors - Tantalum Capacitors TAP104K050CRW
CAP TANT 0.1UF 10% 50V RADIAL

CAP TANT 0.1UF 10% 50V RADIAL

Supplier's Site
Capacitor Tant, 0.1Uf, 50V, 26 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J4281 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.1Uf, 50V, 26 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J4281
Capacitor Tant, 0.1Uf, 50V, 26 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J4281
CAPACITOR TANT, 0.1UF, 50V, 26 OHM, 0.1, RAD; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:26ohm; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR TANT, 0.1UF, 50V, 26 OHM, 0.1, RAD; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:26ohm; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP104K050CRWCT-ND TAP104K050CRW TAP104K050CRW 54J4281
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 0.1Uf, 50V, 26 Ohm, 0.1, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details