KYOCERA AVX Components Corporation Capacitor Kit, Tantalum, Tac; Kit Contents Kyocera Avx TANTTAC001F

Description
CAPACITOR KIT, TANTALUM, TAC; Kit Contents:TACmicrochi p Capacitors; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Depth:20mm; External Width:106mm; Height:188mm; Kit Contents Descriptive:22 values; Range of Cap Values:0.47µF RoHS Compliant: Yes
Datasheet
Description
CAPACITOR KIT, TANTALUM, TAC; Kit Contents:TACmicrochi p Capacitors; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Depth:20mm; External Width:106mm; Height:188mm; Kit Contents Descriptive:22 values; Range of Cap Values:0.47µF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Kit, Tantalum, Tac; Kit Contents Kyocera Avx - 93K0263 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Kit, Tantalum, Tac; Kit Contents Kyocera Avx
93K0263
Capacitor Kit, Tantalum, Tac; Kit Contents Kyocera Avx 93K0263
CAPACITOR KIT, TANTALUM, TAC; Kit Contents:TACmicrochi p Capacitors; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Depth:20mm; External Width:106mm; Height:188mm; Kit Contents Descriptive:22 values; Range of Cap Values:0.47µF RoHS Compliant: Yes

CAPACITOR KIT, TANTALUM, TAC; Kit Contents:TACmicrochip Capacitors; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Depth:20mm; External Width:106mm; Height:188mm; Kit Contents Descriptive:22 values; Range of Cap Values:0.47µF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 93K0263
Product Name Capacitor Kit, Tantalum, Tac; Kit Contents Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C133T200DE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers