Kyocera Corporation Tantalum Capacitors TAJY687M002RNJ

Description
680µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
680µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJY687M002RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJY687M002RNJ-ND
Tantalum Capacitors TAJY687M002RNJ-ND
680µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 200mOhm

680µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Capacitor Tant, 680Uf, 2.5V, 2917 20%; Capacitance Kyocera Avx - 54J4269 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 680Uf, 2.5V, 2917 20%; Capacitance Kyocera Avx
54J4269
Capacitor Tant, 680Uf, 2.5V, 2917 20%; Capacitance Kyocera Avx 54J4269
CAPACITOR TANT, 680UF, 2.5V, 2917 20%; Capacitance:680µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:791mA RoHS Compliant: Yes

CAPACITOR TANT, 680UF, 2.5V, 2917 20%; Capacitance:680µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:791mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 680Uf, 2.5V, 2917 20%; Capacitance Kyocera Avx - 73R9313 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 680Uf, 2.5V, 2917 20%; Capacitance Kyocera Avx
73R9313
Tantalum Capacitor, 680Uf, 2.5V, 2917 20%; Capacitance Kyocera Avx 73R9313
TANTALUM CAPACITOR, 680UF, 2.5V, 2917 20%; Capacitance:680µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:791mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 680UF, 2.5V, 2917 20%; Capacitance:680µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:791mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJY687M002RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJY687M002RNJ
Tantalum Capacitors TAJY687M002RNJ
CAP TANT 680UF 20% 2.5V 2917

CAP TANT 680UF 20% 2.5V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TAJY687M002RNJ-ND 54J4269 TAJY687M002RNJ
Product Name Tantalum Capacitors Capacitor Tant, 680Uf, 2.5V, 2917 20%; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 227SML016MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers